Murata Electronics Fixed Inductors LQP02TN2N9B02D

Description
2.9nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.9nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN2N9B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN2N9B02D-ND
Fixed Inductors LQP02TN2N9B02D-ND
2.9nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)

2.9nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TN2N9B02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details