Murata Electronics Fixed Inductors LQP02TN2N8S02D

Description
2.8nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN2N8S02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN2N8S02D-ND
Fixed Inductors LQP02TN2N8S02D-ND
2.8nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)

2.8nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TN2N8S02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2125967P - RS Components, Ltd.
Specs
Inductance Range 1.5 microH
Rated DC Current 3020 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers