Murata Electronics Fixed Inductors LQP02TN2N5C02D

Description
2.5nH Unshielded Thick Film Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.5nH Unshielded Thick Film Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN2N5C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN2N5C02D-ND
Fixed Inductors LQP02TN2N5C02D-ND
2.5nH Unshielded Thick Film Inductor 200mA 800mOhm Max 01005 (0402 Metric)

2.5nH Unshielded Thick Film Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TN2N5C02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567607P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers