2.5nH Unshielded Thick Film Inductor 200mA 800mOhm Max 01005 (0402 Metric)
FIXED IND 2.5NH 200MA 800 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQP02TN2N5B02DTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Non-Magnetic |
| Configuration | Fixed |
| DCR | 0.8000 ohms |