Murata Electronics Fixed Inductors LQP02TN2N2B02D

Description
FIXED IND 2.2NH 200MA 750 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.2NH 200MA 750 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TN2N2B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2NH 200MA 750 MOHM

FIXED IND 2.2NH 200MA 750 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP02TN2N2B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)

2.2nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
200MA 750MOHM Inductor and Choke - 71-LQP02TN2N2B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 750MOHM Inductor and Choke
71-LQP02TN2N2B02D
200MA 750MOHM Inductor and Choke 71-LQP02TN2N2B02D
FIXED IND 2.2NH 200MA 750MOHM SM Product overview: LQP02TN2N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN2N2B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 200MA 750MOHM SM Product overview: LQP02TN2N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN2N2B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TN2N2B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN2N2B02D
Fixed Inductors LQP02TN2N2B02D
FIXED IND 2.2NH 200MA 750MOHM SM

FIXED IND 2.2NH 200MA 750MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TN2N2B02DCT-ND 71-LQP02TN2N2B02D LQP02TN2N2B02D
Product Name Fixed Inductors 200MA 750MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
DCR 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details