Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQP02TN2N1B02D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328017-LQP02TN2N1B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 2.1 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 750mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328017-LQP02TN2N1B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 2.1 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 750mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328017-LQP02TN2N1B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328017-LQP02TN2N1B02D
Inductors, Coils, Chokes - Fixed Inductors 1328017-LQP02TN2N1B02D
Manufacturer: Murata Electronics Win Source Part Number: 1328017-LQP02TN2N1B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 2.1 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 750mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328017-LQP02TN2N1B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 2.1 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 750mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP02TN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
200MA 750MOHM Inductor and Choke - 71-LQP02TN2N1B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 750MOHM Inductor and Choke
71-LQP02TN2N1B02D
200MA 750MOHM Inductor and Choke 71-LQP02TN2N1B02D
FIXED IND 2.1NH 200MA 750MOHM SM Product overview: LQP02TN2N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN2N1B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.1NH 200MA 750MOHM SM Product overview: LQP02TN2N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN2N1B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TN2N1B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN2N1B02D-ND
Fixed Inductors LQP02TN2N1B02D-ND
2.1nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)

2.1nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328017-LQP02TN2N1B02D 71-LQP02TN2N1B02D LQP02TN2N1B02D-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 200MA 750MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Thick Film
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10000 microH
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers