Manufacturer: Murata Electronics North America
Win Source Part Number: 878124-LQP02TN2N0S02
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 2 nH Unshielded Thick Film Inductor 200 mA 750mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02TN
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
2nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)
FIXED IND 2NH 200MA 750 MOHM SMD Product overview: LQP02TN2N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 750 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 750 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN2N0S02D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 878124-LQP02TN2N0S02D | LQP02TN2N0S02D-ND | 71-LQP02TN2N0S02D |
| Product Name | Fixed Inductors - LQP02TN2N0S02D | Fixed Inductors | SMD 200MA 750 MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Thick Film | ||
| Configuration | Fixed | ||
| DCR | 0.7500 ohms |