FIXED IND 2NH 200MA 750 MOHM SMD Product overview: LQP02TN2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 750 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 750 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN2N0B02D can be used for catalog matching and distributor lookup.
2nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)
2nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057280-LQP02TN2N0B0
Packaging: Reel - TR
Current Rating: 200mA
Inductance: 2nH
Height - Seated (Max): 0.009" (0.23mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 750 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 01005 (0402 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
200mA 2nH 750mΩ 01005 Inductors (SMD) ROHS
FIXED IND 2NH 200MA 750 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQP02TN2N0B02D | 490-LQP02TN2N0B02DCT-ND | 1057280-LQP02TN2N0B02D | LQP02TN2N0B02D | LQP02TN2N0B02D |
| Product Name | SMD 200MA 750 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQP02TN2N0B02D | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Thick Film | Standard | Thick Film | ||
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0020 microH | 0.0020 microH | 0.0020 microH | 0.0020 microH |