Murata Electronics SMD 120MA 5 OHM Inductor and Choke LQP02TN22NJ02D

Description
FIXED IND 22NH 120MA 5 OHM SMD Product overview: LQP02TN22NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN22NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22NH 120MA 5 OHM SMD Product overview: LQP02TN22NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN22NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120MA 5 OHM Inductor and Choke - 71-LQP02TN22NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120MA 5 OHM Inductor and Choke
71-LQP02TN22NJ02D
SMD 120MA 5 OHM Inductor and Choke 71-LQP02TN22NJ02D
FIXED IND 22NH 120MA 5 OHM SMD Product overview: LQP02TN22NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN22NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 22NH 120MA 5 OHM SMD Product overview: LQP02TN22NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN22NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TN22NJ02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN22NJ02D-ND
Fixed Inductors LQP02TN22NJ02D-ND
22nH Unshielded Thick Film Inductor 120mA 5Ohm Max 01005 (0402 Metric)

22nH Unshielded Thick Film Inductor 120mA 5Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369488-LQP02TN22NJ02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369488-LQP02TN22NJ02D
Inductors, Coils, Chokes - Fixed Inductors 1369488-LQP02TN22NJ02D
Win Source Part Number: 1369488-LQP02TN22NJ0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02TN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.009" (0.23mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 22 nH Current Rating (Amps): 120 mA Shielding: Unshielded DC Resistance (DCR): 5Ohm Max Q @ Freq: 6 @ 500MHz Frequency - Self Resonant: 2.3GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369488-LQP02TN22NJ02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02TN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.009" (0.23mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 22 nH
Current Rating (Amps): 120 mA
Shielding: Unshielded
DC Resistance (DCR): 5Ohm Max
Q @ Freq: 6 @ 500MHz
Frequency - Self Resonant: 2.3GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - LQP02TN22NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN22NJ02D
Fixed Inductors LQP02TN22NJ02D
FIXED IND 22NH 120MA 5 OHM SMD

FIXED IND 22NH 120MA 5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP02TN22NJ02D LQP02TN22NJ02D-ND 1369488-LQP02TN22NJ02D LQP02TN22NJ02D
Product Name SMD 120MA 5 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0220 microH 0.0220 microH 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details