Murata Electronics Fixed Inductors LQP02TN1N9C02D

Description
1.9nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.9nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN1N9C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN1N9C02D-ND
Fixed Inductors LQP02TN1N9C02D-ND
1.9nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)

1.9nH Unshielded Thick Film Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TN1N9C02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C1R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers