Murata Electronics Fixed Inductors - LQP02TN1N8S02D LQP02TN1N8S02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923855-LQP02TN1N8S02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 1.8 nH Unshielded Thick Film Inductor 200 mA 700mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923855-LQP02TN1N8S02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 1.8 nH Unshielded Thick Film Inductor 200 mA 700mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN1N8S02D - 923855-LQP02TN1N8S02D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN1N8S02D
923855-LQP02TN1N8S02D
Fixed Inductors - LQP02TN1N8S02D 923855-LQP02TN1N8S02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923855-LQP02TN1N8S02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 1.8 nH Unshielded Thick Film Inductor 200 mA 700mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923855-LQP02TN1N8S02D
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 1.8 nH Unshielded Thick Film Inductor 200 mA 700mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02TN
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
200MA 700MOHM Inductor and Choke - 71-LQP02TN1N8S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 700MOHM Inductor and Choke
71-LQP02TN1N8S02D
200MA 700MOHM Inductor and Choke 71-LQP02TN1N8S02D
FIXED IND 1.8NH 200MA 700MOHM SM Product overview: LQP02TN1N8S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N8S02D can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 200MA 700MOHM SM Product overview: LQP02TN1N8S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N8S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TN1N8S02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN1N8S02D-ND
Fixed Inductors LQP02TN1N8S02D-ND
1.8nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)

1.8nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923855-LQP02TN1N8S02D 71-LQP02TN1N8S02D LQP02TN1N8S02D-ND
Product Name Fixed Inductors - LQP02TN1N8S02D 200MA 700MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Thick Film
Inductance Range 0.0018 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details