Murata Electronics Fixed Inductors LQP02TN1N8B02D

Description
1.8nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TN1N8B02DCT-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)

1.8nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP02TN1N8B02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)

1.8nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328053-LQP02TN1N8B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328053-LQP02TN1N8B02D
Inductors, Coils, Chokes - Fixed Inductors 1328053-LQP02TN1N8B02D
Manufacturer: Murata Electronics Win Source Part Number: 1328053-LQP02TN1N8B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 1.8 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 700mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Other Part Number: 490-16870-1,490-1687 0-2,LQP02TN1N8B02D-N D,490-16870-6INACTIV E,490-16870-6,490-16 870-6-ND Base Product Number: LQP02TN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328053-LQP02TN1N8B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 1.8 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-16870-1,490-16870-2,LQP02TN1N8B02D-ND,490-16870-6INACTIVE,490-16870-6,490-16870-6-ND
Base Product Number: LQP02TN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
200MA 700MOHM Inductor and Choke - 71-LQP02TN1N8B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 700MOHM Inductor and Choke
71-LQP02TN1N8B02D
200MA 700MOHM Inductor and Choke 71-LQP02TN1N8B02D
FIXED IND 1.8NH 200MA 700MOHM SM Product overview: LQP02TN1N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N8B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 200MA 700MOHM SM Product overview: LQP02TN1N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N8B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TN1N8B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN1N8B02D
Fixed Inductors LQP02TN1N8B02D
FIXED IND 1.8NH 200MA 700MOHM SM

FIXED IND 1.8NH 200MA 700MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TN1N8B02DCT-ND 1328053-LQP02TN1N8B02D 71-LQP02TN1N8B02D LQP02TN1N8B02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 200MA 700MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 0.7000 ohms 0.7000 ohms 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567655P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers