Murata Electronics Fixed Inductors LQP02TN1N7S02D

Description
1.7nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.7nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN1N7S02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN1N7S02D-ND
Fixed Inductors LQP02TN1N7S02D-ND
1.7nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)

1.7nH Unshielded Thick Film Inductor 200mA 700mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TN1N7S02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details