FIXED IND 1.5NH 220MA 600 MOHM
EMC Product overview: LQP02TN1N5B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N5B02L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108192-LQP02TN1N5B0
Current Rating: 220 mA
Inductance: 1.5 nH
Test Frequency: 500 MHz
Self Resonant Frequency: 9.5 GHz
Height: 220 µm
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
RMS Current (Irms): 220 mA
Series Resistance: 600 mΩ
Q Factor: 8
Max Operating Temperature: 125 °C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQP02TN1N5B02LTR-ND | 71-LQP02TN1N5B02L | 1108192-LQP02TN1N5B02L |
| Product Name | Fixed Inductors | Inductor and Choke | Fixed Inductors - LQP02TN1N5B02L |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Thin Film | ||
| Configuration | Fixed | Fixed | |
| DCR | 0.6000 ohms |