Murata Electronics 220MA 600MOHM Inductor and Choke LQP02TN1N4B02D

Description
FIXED IND 1.4NH 220MA 600MOHM SM Product overview: LQP02TN1N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N4B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.4NH 220MA 600MOHM SM Product overview: LQP02TN1N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N4B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220MA 600MOHM Inductor and Choke - 71-LQP02TN1N4B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220MA 600MOHM Inductor and Choke
71-LQP02TN1N4B02D
220MA 600MOHM Inductor and Choke 71-LQP02TN1N4B02D
FIXED IND 1.4NH 220MA 600MOHM SM Product overview: LQP02TN1N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N4B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.4NH 220MA 600MOHM SM Product overview: LQP02TN1N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N4B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TN1N4B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN1N4B02D-ND
Fixed Inductors LQP02TN1N4B02D-ND
1.4nH Unshielded Thick Film Inductor 220mA 600mOhm Max 01005 (0402 Metric)

1.4nH Unshielded Thick Film Inductor 220mA 600mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327887-LQP02TN1N4B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327887-LQP02TN1N4B02D
Inductors, Coils, Chokes - Fixed Inductors 1327887-LQP02TN1N4B02D
Manufacturer: Murata Electronics Win Source Part Number: 1327887-LQP02TN1N4B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 1.4 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 600mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP02TN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327887-LQP02TN1N4B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 1.4 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP02TN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP02TN1N4B02D LQP02TN1N4B02D-ND 1327887-LQP02TN1N4B02D
Product Name 220MA 600MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thick Film Standard
Core Material Ferrite Non-Magnetic
Inductance Range 0.0014 microH 0.0014 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details