Murata Electronics Fixed Inductors LQP02TN1N3B02D

Description
1.3nH Unshielded Thick Film Inductor 220mA 600mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Thick Film Inductor 220mA 600mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN1N3B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN1N3B02D-ND
Fixed Inductors LQP02TN1N3B02D-ND
1.3nH Unshielded Thick Film Inductor 220mA 600mOhm Max 01005 (0402 Metric)

1.3nH Unshielded Thick Film Inductor 220mA 600mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070815-LQP02TN1N3B02D
Inductors, Coils, Chokes - Fixed Inductors 1070815-LQP02TN1N3B02D
Win Source Part Number: 1070815-LQP02TN1N3B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP02 Type: Thick Film Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.3 nH Height - Seated (Max): 0.009" (0.23mm) Standard Package: 20,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 600mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): LQP15MN1N3B02D; ATFC-0201-1N3-BT; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQP02TN

Win Source Part Number: 1070815-LQP02TN1N3B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP02
Type: Thick Film
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.3 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 6GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): LQP15MN1N3B02D; ATFC-0201-1N3-BT;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQP02TN

Buy Now Datasheet
220MA 600MOHM Inductor and Choke - 71-LQP02TN1N3B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220MA 600MOHM Inductor and Choke
71-LQP02TN1N3B02D
220MA 600MOHM Inductor and Choke 71-LQP02TN1N3B02D
FIXED IND 1.3NH 220MA 600MOHM SM Product overview: LQP02TN1N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N3B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.3NH 220MA 600MOHM SM Product overview: LQP02TN1N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN1N3B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02TN1N3B02D-ND 1070815-LQP02TN1N3B02D 71-LQP02TN1N3B02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 220MA 600MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
DCR 0.6000 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers