Murata Electronics Fixed Inductors - LQP02TN18NJ02D LQP02TN18NJ02D

Description
Manufacturer: Murata Electronics Win Source Part Number: 801829-LQP02TN18NJ02 D Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 18nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 2.5GHz DC Resistance (DCR): 3.5Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 7 at 500MHz Current Rating (Amps): 140mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 801829-LQP02TN18NJ02 D Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 18nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 2.5GHz DC Resistance (DCR): 3.5Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 7 at 500MHz Current Rating (Amps): 140mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN18NJ02D
801829-LQP02TN18NJ02D
Fixed Inductors - LQP02TN18NJ02D 801829-LQP02TN18NJ02D
Manufacturer: Murata Electronics Win Source Part Number: 801829-LQP02TN18NJ02 D Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 18nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 2.5GHz DC Resistance (DCR): 3.5Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 7 at 500MHz Current Rating (Amps): 140mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics
Win Source Part Number: 801829-LQP02TN18NJ02D
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 18nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 2.5GHz
DC Resistance (DCR): 3.5Ohm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.009" (0.23mm)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 20,000
MSL Level: 1 (Unlimited)
Q at Freq: 7 at 500MHz
Current Rating (Amps): 140mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - LQP02TN18NJ02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN18NJ02D-ND
Fixed Inductors LQP02TN18NJ02D-ND
18nH Unshielded Thick Film Inductor 140mA 3.5Ohm Max 01005 (0402 Metric)

18nH Unshielded Thick Film Inductor 140mA 3.5Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
SMD 140MA 3.5 OHM Inductor and Choke - 71-LQP02TN18NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 3.5 OHM Inductor and Choke
71-LQP02TN18NJ02D
SMD 140MA 3.5 OHM Inductor and Choke 71-LQP02TN18NJ02D
FIXED IND 18NH 140MA 3.5 OHM SMD Product overview: LQP02TN18NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 3.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN18NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 18NH 140MA 3.5 OHM SMD Product overview: LQP02TN18NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 3.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN18NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 801829-LQP02TN18NJ02D LQP02TN18NJ02D-ND 71-LQP02TN18NJ02D
Product Name Fixed Inductors - LQP02TN18NJ02D Fixed Inductors SMD 140MA 3.5 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Thick Film
Inductance Range 0.0180 microH 0.0180 microH
DCR 3.5 ohms 3.5 ohms
Rated DC Current 140 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Surface Mount Inductors - 1910368P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 135 milliamps
Standards and Certifications RoHS
View Details