Murata Electronics Fixed Inductors - LQP02TN0N6B02L LQP02TN0N6B02L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960634-LQP02TN0N6B02 L Current Rating: 320 mA Inductance: 600 pH Test Frequency: 500 MHz Self Resonant Frequency: 17 GHz Height: 220 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 320 mA Series Resistance: 500 mΩ Q Factor: 8
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960634-LQP02TN0N6B02 L Current Rating: 320 mA Inductance: 600 pH Test Frequency: 500 MHz Self Resonant Frequency: 17 GHz Height: 220 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 320 mA Series Resistance: 500 mΩ Q Factor: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN0N6B02L - 960634-LQP02TN0N6B02L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN0N6B02L
960634-LQP02TN0N6B02L
Fixed Inductors - LQP02TN0N6B02L 960634-LQP02TN0N6B02L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960634-LQP02TN0N6B02 L Current Rating: 320 mA Inductance: 600 pH Test Frequency: 500 MHz Self Resonant Frequency: 17 GHz Height: 220 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 320 mA Series Resistance: 500 mΩ Q Factor: 8

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960634-LQP02TN0N6B02L
Current Rating: 320 mA
Inductance: 600 pH
Test Frequency: 500 MHz
Self Resonant Frequency: 17 GHz
Height: 220 µm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 320 mA
Series Resistance: 500 mΩ
Q Factor: 8

Buy Now
Inductor and Choke - 71-LQP02TN0N6B02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQP02TN0N6B02L
Inductor and Choke 71-LQP02TN0N6B02L
EMC Product overview: LQP02TN0N6B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N6B02L can be used for catalog matching and distributor lookup.

EMC Product overview: LQP02TN0N6B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N6B02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP02TN0N6B02LTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.6NH 320MA 500 MOHM

FIXED IND 0.6NH 320MA 500 MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 960634-LQP02TN0N6B02L 71-LQP02TN0N6B02L 490-LQP02TN0N6B02LTR-ND
Product Name Fixed Inductors - LQP02TN0N6B02L Inductor and Choke Fixed Inductors
Configuration Fixed Fixed
Rated DC Current 320 milliamps
Testing Frequency 500000 kHz 500000 kHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers