Murata Electronics 320MA 500MOHM Inductor and Choke LQP02TN0N5S02D

Description
FIXED IND 0.5NH 320MA 500MOHM SM Product overview: LQP02TN0N5S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N5S02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 0.5NH 320MA 500MOHM SM Product overview: LQP02TN0N5S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N5S02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
320MA 500MOHM Inductor and Choke - 71-LQP02TN0N5S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MA 500MOHM Inductor and Choke
71-LQP02TN0N5S02D
320MA 500MOHM Inductor and Choke 71-LQP02TN0N5S02D
FIXED IND 0.5NH 320MA 500MOHM SM Product overview: LQP02TN0N5S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N5S02D can be used for catalog matching and distributor lookup.

FIXED IND 0.5NH 320MA 500MOHM SM Product overview: LQP02TN0N5S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N5S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TN0N5S02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN0N5S02D-ND
Fixed Inductors LQP02TN0N5S02D-ND
0.5nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)

0.5nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - LQP02TN0N5S02D - 878118-LQP02TN0N5S02D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN0N5S02D
878118-LQP02TN0N5S02D
Fixed Inductors - LQP02TN0N5S02D 878118-LQP02TN0N5S02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878118-LQP02TN0N5S02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.5 nH Unshielded Thick Film Inductor 320 mA 500mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878118-LQP02TN0N5S02D
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 0.5 nH Unshielded Thick Film Inductor 320 mA 500mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02TN
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP02TN0N5S02D LQP02TN0N5S02D-ND 878118-LQP02TN0N5S02D
Product Name 320MA 500MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQP02TN0N5S02D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thick Film
Inductance Range 5.00E-4 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2469835P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details