Murata Electronics Fixed Inductors - LQP02TN0N4B02D LQP02TN0N4B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878115-LQP02TN0N4B02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.4 nH Unshielded Thick Film Inductor 320 mA 500mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878115-LQP02TN0N4B02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.4 nH Unshielded Thick Film Inductor 320 mA 500mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN0N4B02D
878115-LQP02TN0N4B02D
Fixed Inductors - LQP02TN0N4B02D 878115-LQP02TN0N4B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878115-LQP02TN0N4B02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.4 nH Unshielded Thick Film Inductor 320 mA 500mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878115-LQP02TN0N4B02D
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 0.4 nH Unshielded Thick Film Inductor 320 mA 500mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02TN
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
320MA 500MOHM Inductor and Choke - 71-LQP02TN0N4B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MA 500MOHM Inductor and Choke
71-LQP02TN0N4B02D
320MA 500MOHM Inductor and Choke 71-LQP02TN0N4B02D
FIXED IND 0.4NH 320MA 500MOHM SM Product overview: LQP02TN0N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N4B02D can be used for catalog matching and distributor lookup.

FIXED IND 0.4NH 320MA 500MOHM SM Product overview: LQP02TN0N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N4B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TN0N4B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN0N4B02D-ND
Fixed Inductors LQP02TN0N4B02D-ND
0.4nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)

0.4nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - LQP02TN0N4B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN0N4B02D
Fixed Inductors LQP02TN0N4B02D
FIXED IND 0.4NH 320MA 500MOHM SM

FIXED IND 0.4NH 320MA 500MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878115-LQP02TN0N4B02D 71-LQP02TN0N4B02D LQP02TN0N4B02D-ND LQP02TN0N4B02D
Product Name Fixed Inductors - LQP02TN0N4B02D 320MA 500MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 4.00E-4 microH 4.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125952P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1420 milliamps
Standards and Certifications RoHS
View Details
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details