Murata Electronics Fixed Inductors LQP02HQ8N2J02L

Description
8.2nH Unshielded Thick Film Inductor 300mA 500mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Thick Film Inductor 300mA 500mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ8N2J02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ8N2J02L-ND
Fixed Inductors LQP02HQ8N2J02L-ND
8.2nH Unshielded Thick Film Inductor 300mA 500mOhm Max 01005 (0402 Metric)

8.2nH Unshielded Thick Film Inductor 300mA 500mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ8N2J02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details