Win Source Part Number: 1070812-LQP02HQ8N2H0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP02
Type: Thick Film
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 8.2 nH
Height - Seated (Max): 0.013" (0.32mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 5.1GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): LQP03TN8N2H02D; MLG0603P8N2HTD25; MLG0603P8N2HT000; HKQ0603S8N2H-T; LQP03TN7N5H02D; MHQ0603P8N2HT000;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQP02HQ
FIXED IND 8.2NH 300MA 500 MOHM
8.2nH Unshielded Thick Film Inductor 300mA 500mOhm Max 01005 (0402 Metric)
FIXED IND 8.2NH 300MA 500MOHM SM Product overview: LQP02HQ8N2H02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ8N2H02E can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1070812-LQP02HQ8N2H02E | 490-LQP02HQ8N2H02ECT-ND | 71-LQP02HQ8N2H02E |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 300MA 500MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard | Thick Film | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |