7.5nH Unshielded Thick Film Inductor 300mA 500mOhm Max 01005 (0402 Metric)
Win Source Part Number: 1369480-LQP02HQ7N5H0
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.013" (0.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 7.5 nH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 500mOhm Max
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 5.6GHz
Inductance Frequency - Test: 500 MHz
FIXED IND 7.5NH 300MA 500MOHM SM Product overview: LQP02HQ7N5H02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ7N5H02L can be used for catalog matching and distributor lookup.
FIXED IND 7.5NH 300MA 500MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQP02HQ7N5H02L-ND | 1369480-LQP02HQ7N5H02L | 71-LQP02HQ7N5H02L | LQP02HQ7N5H02L |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 300MA 500MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Thick Film | |||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) | 3 (+/- %) |