Murata Electronics Fixed Inductors LQP02HQ7N5H02E

Description
7.5nH Unshielded Thick Film Inductor 300mA 500mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Thick Film Inductor 300mA 500mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ7N5H02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ7N5H02E-ND
Fixed Inductors LQP02HQ7N5H02E-ND
7.5nH Unshielded Thick Film Inductor 300mA 500mOhm Max 01005 (0402 Metric)

7.5nH Unshielded Thick Film Inductor 300mA 500mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
958111-LQP02HQ7N5H02E
Inductors, Coils, Chokes - Fixed Inductors 958111-LQP02HQ7N5H02E
Win Source Part Number: 958111-LQP02HQ7N5H02 E Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP02 Type: Thick Film Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 7.5 nH Height - Seated (Max): 0.013" (0.32mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 5.6GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): LQP03TN7N5H02D; MLG0603P7N5HT000; LQP03TN6N8H02D; LQP03TN8N2H02D; MLG0603P6N8HT000; MLG0603P8N2HTD25; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQP02HQ

Win Source Part Number: 958111-LQP02HQ7N5H02E
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP02
Type: Thick Film
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 7.5 nH
Height - Seated (Max): 0.013" (0.32mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 5.6GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): LQP03TN7N5H02D; MLG0603P7N5HT000; LQP03TN6N8H02D; LQP03TN8N2H02D; MLG0603P6N8HT000; MLG0603P8N2HTD25;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQP02HQ

Buy Now Datasheet
300MA 500MOHM Inductor and Choke - 71-LQP02HQ7N5H02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 500MOHM Inductor and Choke
71-LQP02HQ7N5H02E
300MA 500MOHM Inductor and Choke 71-LQP02HQ7N5H02E
FIXED IND 7.5NH 300MA 500MOHM SM Product overview: LQP02HQ7N5H02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ7N5H02E can be used for catalog matching and distributor lookup.

FIXED IND 7.5NH 300MA 500MOHM SM Product overview: LQP02HQ7N5H02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ7N5H02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02HQ7N5H02E-ND 958111-LQP02HQ7N5H02E 71-LQP02HQ7N5H02E
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 300MA 500MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details