Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQP02HQ6N8J02L

Description
Win Source Part Number: 1369635-LQP02HQ6N8J0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 6.8 nH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 400mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 5.7GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369635-LQP02HQ6N8J0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 6.8 nH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 400mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 5.7GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369635-LQP02HQ6N8J02L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369635-LQP02HQ6N8J02L
Inductors, Coils, Chokes - Fixed Inductors 1369635-LQP02HQ6N8J02L
Win Source Part Number: 1369635-LQP02HQ6N8J0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 6.8 nH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 400mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 5.7GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369635-LQP02HQ6N8J02L
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.013" (0.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 6.8 nH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 400mOhm Max
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 5.7GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - LQP02HQ6N8J02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ6N8J02L-ND
Fixed Inductors LQP02HQ6N8J02L-ND
6.8nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)

6.8nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
300MA 400MOHM Inductor and Choke - 71-LQP02HQ6N8J02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 400MOHM Inductor and Choke
71-LQP02HQ6N8J02L
300MA 400MOHM Inductor and Choke 71-LQP02HQ6N8J02L
FIXED IND 6.8NH 300MA 400MOHM SM Product overview: LQP02HQ6N8J02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ6N8J02L can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 300MA 400MOHM SM Product overview: LQP02HQ6N8J02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ6N8J02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02HQ6N8J02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02HQ6N8J02L
Fixed Inductors LQP02HQ6N8J02L
FIXED IND 6.8NH 300MA 400MOHM SM

FIXED IND 6.8NH 300MA 400MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369635-LQP02HQ6N8J02L LQP02HQ6N8J02L-ND 71-LQP02HQ6N8J02L LQP02HQ6N8J02L
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 300MA 400MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.0068 microH 0.0068 microH 0.0068 microH
DCR 0.4000 ohms 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details