Murata Electronics Fixed Inductors LQP02HQ6N8J02E

Description
6.8nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ6N8J02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ6N8J02E-ND
Fixed Inductors LQP02HQ6N8J02E-ND
6.8nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)

6.8nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ6N8J02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers