Murata Electronics Fixed Inductors LQP02HQ6N8H02L

Description
6.8nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ6N8H02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ6N8H02L-ND
Fixed Inductors LQP02HQ6N8H02L-ND
6.8nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)

6.8nH Unshielded Thick Film Inductor 300mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369469-LQP02HQ6N8H02L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369469-LQP02HQ6N8H02L
Inductors, Coils, Chokes - Fixed Inductors 1369469-LQP02HQ6N8H02L
Win Source Part Number: 1369469-LQP02HQ6N8H0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 6.8 nH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 400mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 5.7GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369469-LQP02HQ6N8H02L
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.013" (0.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 6.8 nH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 400mOhm Max
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 5.7GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
300MA 400MOHM Inductor and Choke - 71-LQP02HQ6N8H02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 400MOHM Inductor and Choke
71-LQP02HQ6N8H02L
300MA 400MOHM Inductor and Choke 71-LQP02HQ6N8H02L
FIXED IND 6.8NH 300MA 400MOHM SM Product overview: LQP02HQ6N8H02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ6N8H02L can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 300MA 400MOHM SM Product overview: LQP02HQ6N8H02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ6N8H02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02HQ6N8H02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02HQ6N8H02L
Fixed Inductors LQP02HQ6N8H02L
FIXED IND 6.8NH 300MA 400MOHM SM

FIXED IND 6.8NH 300MA 400MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02HQ6N8H02L-ND 1369469-LQP02HQ6N8H02L 71-LQP02HQ6N8H02L LQP02HQ6N8H02L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 300MA 400MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Thick Film Ferrite
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Surface Mount Inductors - 1670298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details