Murata Electronics Fixed Inductors LQP02HQ5N1H02L

Description
5.1nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ5N1H02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ5N1H02L-ND
Fixed Inductors LQP02HQ5N1H02L-ND
5.1nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

5.1nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
350MA 350MOHM Inductor and Choke - 71-LQP02HQ5N1H02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 350MOHM Inductor and Choke
71-LQP02HQ5N1H02L
350MA 350MOHM Inductor and Choke 71-LQP02HQ5N1H02L
FIXED IND 5.1NH 350MA 350MOHM SM Product overview: LQP02HQ5N1H02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ5N1H02L can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 350MA 350MOHM SM Product overview: LQP02HQ5N1H02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ5N1H02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369455-LQP02HQ5N1H02L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369455-LQP02HQ5N1H02L
Inductors, Coils, Chokes - Fixed Inductors 1369455-LQP02HQ5N1H02L
Win Source Part Number: 1369455-LQP02HQ5N1H0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 5.1 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 350mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6.6GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369455-LQP02HQ5N1H02L
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.013" (0.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 5.1 nH
Current Rating (Amps): 350 mA
Shielding: Unshielded
DC Resistance (DCR): 350mOhm Max
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6.6GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - LQP02HQ5N1H02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02HQ5N1H02L
Fixed Inductors LQP02HQ5N1H02L
FIXED IND 5.1NH 350MA 350MOHM SM

FIXED IND 5.1NH 350MA 350MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02HQ5N1H02L-ND 71-LQP02HQ5N1H02L 1369455-LQP02HQ5N1H02L LQP02HQ5N1H02L
Product Name Fixed Inductors 350MA 350MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Thick Film
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details