Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQP02HQ4N3H02L

Description
Win Source Part Number: 1369467-LQP02HQ4N3H0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 4.3 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 350mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6.9GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369467-LQP02HQ4N3H0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 4.3 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 350mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6.9GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369467-LQP02HQ4N3H02L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369467-LQP02HQ4N3H02L
Inductors, Coils, Chokes - Fixed Inductors 1369467-LQP02HQ4N3H02L
Win Source Part Number: 1369467-LQP02HQ4N3H0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 4.3 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 350mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6.9GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369467-LQP02HQ4N3H02L
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.013" (0.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 4.3 nH
Current Rating (Amps): 350 mA
Shielding: Unshielded
DC Resistance (DCR): 350mOhm Max
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6.9GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
350MA 350MOHM Inductor and Choke - 71-LQP02HQ4N3H02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 350MOHM Inductor and Choke
71-LQP02HQ4N3H02L
350MA 350MOHM Inductor and Choke 71-LQP02HQ4N3H02L
FIXED IND 4.3NH 350MA 350MOHM SM Product overview: LQP02HQ4N3H02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ4N3H02L can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 350MA 350MOHM SM Product overview: LQP02HQ4N3H02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ4N3H02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02HQ4N3H02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ4N3H02L-ND
Fixed Inductors LQP02HQ4N3H02L-ND
4.3nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

4.3nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - LQP02HQ4N3H02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02HQ4N3H02L
Fixed Inductors LQP02HQ4N3H02L
FIXED IND 4.3NH 350MA 350MOHM SM

FIXED IND 4.3NH 350MA 350MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369467-LQP02HQ4N3H02L 71-LQP02HQ4N3H02L LQP02HQ4N3H02L-ND LQP02HQ4N3H02L
Product Name Inductors, Coils, Chokes - Fixed Inductors 350MA 350MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.0043 microH 0.0043 microH 0.0043 microH
DCR 0.3500 ohms 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details