Murata Electronics Fixed Inductors LQP02HQ4N0C02L

Description
4nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
4nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ4N0C02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ4N0C02L-ND
Fixed Inductors LQP02HQ4N0C02L-ND
4nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

4nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ4N0C02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226821KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details