Murata Electronics Fixed Inductors LQP02HQ4N0B02L

Description
4nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
4nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ4N0B02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ4N0B02L-ND
Fixed Inductors LQP02HQ4N0B02L-ND
4nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

4nH Unshielded Thick Film Inductor 350mA 350mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ4N0B02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details