FIXED IND 3.6NH 350MA 300 MOHM
FIXED IND 3.6NH 350MA 300 MOHM
FIXED IND 3.6NH 350MA 300 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQP02HQ3N6BZ2ECT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |
| Configuration | Fixed |
| DCR | 0.3000 ohms |