Murata Electronics Fixed Inductors LQP02HQ3N6B02L

Description
3.6nH Unshielded Thick Film Inductor 350mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Thick Film Inductor 350mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ3N6B02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ3N6B02L-ND
Fixed Inductors LQP02HQ3N6B02L-ND
3.6nH Unshielded Thick Film Inductor 350mA 300mOhm Max 01005 (0402 Metric)

3.6nH Unshielded Thick Film Inductor 350mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ3N6B02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469816 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N5 0402DC-7N5XJRW , 0402DC-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers