The LQP02HQ3N6B02E is a fixed inductor from Win Source Electronics, designed for various applications including consumer electronics, industrial equipment, and medical devices (excluding high-risk applications). It features a nominal inductance of 3.6 nH with a tolerance of ±0.1 nH, a minimum Q factor of 14, and a maximum DC resistance of 0.08 Ω. The inductor can handle a rated current of 350 mA and operates effectively within a temperature range of -55°C to +125°C. It is packaged in a reel with a quantity of 15,000 units per package, making it suitable for high-volume production. The product is classified under ECCN EAR99 and has a limited supply and demand status, with an estimated production lead time of 16 weeks.
Manufacturer: Murata Electronics North America
Win Source Part Number: 850909-LQP02HQ3N6B02
Series: LQP02
Features: 3.6 nH Inductor 350 mA
Package: Reel - TR
Family Name: LQP02HQ
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
FIXED IND 3.6NH 350MA 300 MOHM
3.6nH Unshielded Thick Film Inductor 350mA 300mOhm Max 01005 (0402 Metric)
FIXED IND 3.6NH 350MA 300MOHM SM Product overview: LQP02HQ3N6B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ3N6B02E can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 850909-LQP02HQ3N6B02E | 490-LQP02HQ3N6B02ECT-ND | 71-LQP02HQ3N6B02E |
| Product Name | Fixed Inductors - LQP02HQ3N6B02E | Fixed Inductors | 350MA 300MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | ||
| DCR | 0.3000 ohms |