Murata Electronics Fixed Inductors LQP02HQ3N5C02E

Description
3.5nH Unshielded Thick Film Inductor 350mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.5nH Unshielded Thick Film Inductor 350mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ3N5C02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ3N5C02E-ND
Fixed Inductors LQP02HQ3N5C02E-ND
3.5nH Unshielded Thick Film Inductor 350mA 300mOhm Max 01005 (0402 Metric)

3.5nH Unshielded Thick Film Inductor 350mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ3N5C02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details