FIXED IND 3.5NH 350MA 300 MOHM
3.5nH Unshielded Thick Film Inductor 350mA 300mOhm Max 01005 (0402 Metric)
FIXED IND 3.5NH 350MA 300 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQP02HQ3N5B02LCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thick Film |
| Configuration | Fixed |
| DCR | 0.3000 ohms |