Murata Electronics Fixed Inductors LQP02HQ3N3C02E

Description
3.3nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ3N3C02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ3N3C02E-ND
Fixed Inductors LQP02HQ3N3C02E-ND
3.3nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)

3.3nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ3N3C02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
High Frequency & RF Inductors - 3-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0030 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers