Murata Electronics Fixed Inductors LQP02HQ3N1C02E

Description
3.1nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.1nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ3N1C02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ3N1C02E-ND
Fixed Inductors LQP02HQ3N1C02E-ND
3.1nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)

3.1nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ3N1C02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data