FIXED IND 3.1NH 400MA 250 MOHM
FIXED IND 3.1NH 400MA 250 MOHM
3.1nH Unshielded Thick Film Inductor 400mA 250mOhm Max 01005 (0402 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQP02HQ3N1B02LDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thick Film |
| Configuration | Fixed |
| DCR | 0.2500 ohms |