Murata Electronics Fixed Inductors - LQP02HQ3N0B02E LQP02HQ3N0B02E

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923839-LQP02HQ3N0B02 E Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 3 nH Unshielded Thick Film Inductor 450 mA 200mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923839-LQP02HQ3N0B02 E Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 3 nH Unshielded Thick Film Inductor 450 mA 200mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP02HQ3N0B02E
923839-LQP02HQ3N0B02E
Fixed Inductors - LQP02HQ3N0B02E 923839-LQP02HQ3N0B02E
Manufacturer: Murata Electronics North America Win Source Part Number: 923839-LQP02HQ3N0B02 E Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 3 nH Unshielded Thick Film Inductor 450 mA 200mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923839-LQP02HQ3N0B02E
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 3 nH Unshielded Thick Film Inductor 450 mA 200mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 450MA 200 MOHM Inductor and Choke - 71-LQP02HQ3N0B02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 200 MOHM Inductor and Choke
71-LQP02HQ3N0B02E
SMD 450MA 200 MOHM Inductor and Choke 71-LQP02HQ3N0B02E
FIXED IND 3NH 450MA 200 MOHM SMD Product overview: LQP02HQ3N0B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ3N0B02E can be used for catalog matching and distributor lookup.

FIXED IND 3NH 450MA 200 MOHM SMD Product overview: LQP02HQ3N0B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ3N0B02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP02HQ3N0B02ECT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 450MA 200 MOHM SMD

FIXED IND 3NH 450MA 200 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ3N0B02ETR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)

3nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923839-LQP02HQ3N0B02E 71-LQP02HQ3N0B02E 490-LQP02HQ3N0B02ECT-ND
Product Name Fixed Inductors - LQP02HQ3N0B02E SMD 450MA 200 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Thick Film
Core Material Ferrite Non-Magnetic
Inductance Range 0.0030 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details