Murata Electronics Fixed Inductors LQP02HQ33NH02E

Description
33nH Unshielded Thin Film Inductor 120mA 01005 (0402 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Thin Film Inductor 120mA 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02HQ33NH02ECT-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Thin Film Inductor 120mA 01005 (0402 Metric)

33nH Unshielded Thin Film Inductor 120mA 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ33NH02ETR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Thin Film Inductor 120mA 01005 (0402 Metric)

33nH Unshielded Thin Film Inductor 120mA 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQP02HQ33NH02ECT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details