Murata Electronics Fixed Inductors LQP02HQ2N8B02E

Description
FIXED IND 2.8NH 450MA 200 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.8NH 450MA 200 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02HQ2N8B02ECT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.8NH 450MA 200 MOHM

FIXED IND 2.8NH 450MA 200 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ2N8B02ETR-ND - DigiKey
Thief River Falls, MN, United States
2.8nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)

2.8nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
450MA 200MOHM Inductor and Choke - 71-LQP02HQ2N8B02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 200MOHM Inductor and Choke
71-LQP02HQ2N8B02E
450MA 200MOHM Inductor and Choke 71-LQP02HQ2N8B02E
FIXED IND 2.8NH 450MA 200MOHM SM Product overview: LQP02HQ2N8B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N8B02E can be used for catalog matching and distributor lookup.

FIXED IND 2.8NH 450MA 200MOHM SM Product overview: LQP02HQ2N8B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N8B02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02HQ2N8B02E
923838-LQP02HQ2N8B02E
Fixed Inductors - LQP02HQ2N8B02E 923838-LQP02HQ2N8B02E
Manufacturer: Murata Electronics North America Win Source Part Number: 923838-LQP02HQ2N8B02 E Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 2.8 nH Unshielded Thick Film Inductor 450 mA 200mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923838-LQP02HQ2N8B02E
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 2.8 nH Unshielded Thick Film Inductor 450 mA 200mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02HQ2N8B02ECT-ND 71-LQP02HQ2N8B02E 923838-LQP02HQ2N8B02E
Product Name Fixed Inductors 450MA 200MOHM Inductor and Choke Fixed Inductors - LQP02HQ2N8B02E
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Non-Magnetic Ferrite
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers