Manufacturer: Murata Electronics North America
Win Source Part Number: 923837-LQP02HQ2N6B02
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 2.6 nH Unshielded Thick Film Inductor 450 mA 200mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
2.6nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)
FIXED IND 2.6NH 450MA 200MOHM SM Product overview: LQP02HQ2N6B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N6B02E can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 923837-LQP02HQ2N6B02E | LQP02HQ2N6B02E-ND | 71-LQP02HQ2N6B02E |
| Product Name | Fixed Inductors - LQP02HQ2N6B02E | Fixed Inductors | 450MA 200MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | ||
| DCR | 0.2000 ohms |