Murata Electronics Fixed Inductors LQP02HQ2N4C02L

Description
2.4nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ2N4C02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ2N4C02L-ND
Fixed Inductors LQP02HQ2N4C02L-ND
2.4nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)

2.4nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ2N4C02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT50-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers