2.3nH Unshielded Thick Film Inductor 450mA 200mOhm Max 01005 (0402 Metric)
FIXED IND 2.3NH 450MA 200MOHM SM Product overview: LQP02HQ2N3B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N3B02E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1110162-LQP02HQ2N3B0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP02
Type: Thick Film
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 2.3 nH
Height - Seated (Max): 0.013" (0.32mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 9.8GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQP02HQ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQP02HQ2N3B02E-ND | 71-LQP02HQ2N3B02E | 1110162-LQP02HQ2N3B02E |
| Product Name | Fixed Inductors | 450MA 200MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | Fixed | |
| DCR | 0.2000 ohms | 0.2000 ohms |