Murata Electronics Fixed Inductors LQP02HQ2N2C02L

Description
2.2nH Unshielded Thick Film Inductor 500mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Thick Film Inductor 500mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ2N2C02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ2N2C02L-ND
Fixed Inductors LQP02HQ2N2C02L-ND
2.2nH Unshielded Thick Film Inductor 500mA 200mOhm Max 01005 (0402 Metric)

2.2nH Unshielded Thick Film Inductor 500mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - LQP02HQ2N2C02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02HQ2N2C02L
Fixed Inductors LQP02HQ2N2C02L
FIXED IND 2.2NH 500MA 200MOHM SM

FIXED IND 2.2NH 500MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02HQ2N2C02L-ND LQP02HQ2N2C02L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thick Film
Configuration Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567593P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details