Murata Electronics Fixed Inductors LQP02HQ2N2C02E

Description
2.2nH Unshielded Thick Film Inductor 500mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Thick Film Inductor 500mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ2N2C02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ2N2C02E-ND
Fixed Inductors LQP02HQ2N2C02E-ND
2.2nH Unshielded Thick Film Inductor 500mA 200mOhm Max 01005 (0402 Metric)

2.2nH Unshielded Thick Film Inductor 500mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ2N2C02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Surface Mount Inductors - 2567569 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.1500 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers