Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQP02HQ2N2B02L

Description
Win Source Part Number: 1369524-LQP02HQ2N2B0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.2 nH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 200mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 9.8GHz Inductance Frequency - Test: 500 MHz
Request a Quote
Description
Win Source Part Number: 1369524-LQP02HQ2N2B0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.2 nH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 200mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 9.8GHz Inductance Frequency - Test: 500 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1369524-LQP02HQ2N2B02L is a fixed inductor from the LQP02 series, designed for surface mount applications. It features a nominal inductance of 2.2 nH with a tolerance of ±0.1 nH. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 200 mΩ. It supports a current rating of 500 mA and exhibits a self-resonant frequency of 9.8 GHz. The inductor is packaged in a compact 01005 (0402 metric) size, making it suitable for applications in consumer and industrial equipment, as well as medical devices classified under GHTF Class A and B. The product is unshielded and has a Q factor of 14 at a frequency of 500 MHz.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1369524-LQP02HQ2N2B02L is a fixed inductor from the LQP02 series, designed for surface mount applications. It features a nominal inductance of 2.2 nH with a tolerance of ±0.1 nH. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 200 mΩ. It supports a current rating of 500 mA and exhibits a self-resonant frequency of 9.8 GHz. The inductor is packaged in a compact 01005 (0402 metric) size, making it suitable for applications in consumer and industrial equipment, as well as medical devices classified under GHTF Class A and B. The product is unshielded and has a Q factor of 14 at a frequency of 500 MHz.

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369524-LQP02HQ2N2B02L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369524-LQP02HQ2N2B02L
Inductors, Coils, Chokes - Fixed Inductors 1369524-LQP02HQ2N2B02L
Win Source Part Number: 1369524-LQP02HQ2N2B0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.2 nH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 200mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 9.8GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369524-LQP02HQ2N2B02L
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.013" (0.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 2.2 nH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 200mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 9.8GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - LQP02HQ2N2B02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ2N2B02L-ND
Fixed Inductors LQP02HQ2N2B02L-ND
2.2nH Unshielded Thick Film Inductor 500mA 200mOhm Max 01005 (0402 Metric)

2.2nH Unshielded Thick Film Inductor 500mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
500MA 200MOHM Inductor and Choke - 71-LQP02HQ2N2B02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-LQP02HQ2N2B02L
500MA 200MOHM Inductor and Choke 71-LQP02HQ2N2B02L
FIXED IND 2.2NH 500MA 200MOHM SM Product overview: LQP02HQ2N2B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N2B02L can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 500MA 200MOHM SM Product overview: LQP02HQ2N2B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N2B02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02HQ2N2B02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02HQ2N2B02L
Fixed Inductors LQP02HQ2N2B02L
FIXED IND 2.2NH 500MA 200MOHM SM

FIXED IND 2.2NH 500MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369524-LQP02HQ2N2B02L LQP02HQ2N2B02L-ND 71-LQP02HQ2N2B02L LQP02HQ2N2B02L
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 500MA 200MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.0022 microH 0.0022 microH 0.0022 microH
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details