Murata Electronics Fixed Inductors LQP02HQ2N1C02L

Description
2.1nH Unshielded Thick Film Inductor 650mA 100mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.1nH Unshielded Thick Film Inductor 650mA 100mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ2N1C02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ2N1C02L-ND
Fixed Inductors LQP02HQ2N1C02L-ND
2.1nH Unshielded Thick Film Inductor 650mA 100mOhm Max 01005 (0402 Metric)

2.1nH Unshielded Thick Film Inductor 650mA 100mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ2N1C02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
High Frequency & RF Inductors - 1-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details