Murata Electronics Fixed Inductors - LQP02HQ2N1B02L LQP02HQ2N1B02L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923834-LQP02HQ2N1B02 L Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 2.1 nH Unshielded Thick Film Inductor 650 mA 100mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923834-LQP02HQ2N1B02 L Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 2.1 nH Unshielded Thick Film Inductor 650 mA 100mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP02HQ2N1B02L
923834-LQP02HQ2N1B02L
Fixed Inductors - LQP02HQ2N1B02L 923834-LQP02HQ2N1B02L
Manufacturer: Murata Electronics North America Win Source Part Number: 923834-LQP02HQ2N1B02 L Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 2.1 nH Unshielded Thick Film Inductor 650 mA 100mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923834-LQP02HQ2N1B02L
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 2.1 nH Unshielded Thick Film Inductor 650 mA 100mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - LQP02HQ2N1B02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ2N1B02L-ND
Fixed Inductors LQP02HQ2N1B02L-ND
2.1nH Unshielded Thick Film Inductor 650mA 100mOhm Max 01005 (0402 Metric)

2.1nH Unshielded Thick Film Inductor 650mA 100mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
650MA 100MOHM Inductor and Choke - 71-LQP02HQ2N1B02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MA 100MOHM Inductor and Choke
71-LQP02HQ2N1B02L
650MA 100MOHM Inductor and Choke 71-LQP02HQ2N1B02L
FIXED IND 2.1NH 650MA 100MOHM SM Product overview: LQP02HQ2N1B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N1B02L can be used for catalog matching and distributor lookup.

FIXED IND 2.1NH 650MA 100MOHM SM Product overview: LQP02HQ2N1B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N1B02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923834-LQP02HQ2N1B02L LQP02HQ2N1B02L-ND 71-LQP02HQ2N1B02L
Product Name Fixed Inductors - LQP02HQ2N1B02L Fixed Inductors 650MA 100MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Thick Film
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data